Status: | Unknown |
---|---|
Series: | BF1 Series |
RoHS: | Unknown |
Prices starting from US$1.88
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 40A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | - |
Product Range | BF1 Series |
BF1 miniature fuse link,40A 32Vdc | RS |
Fuse: fuse | Transfer Multisort Elektronik |
Bolt-On Fuse, Slow Blow, 40A, 32V | Newark Electronics |
BOLT-ON FUSE, SLOW BLOW, 40A, 32V | element14 |
Littelfuse Auto Fuse 40 A 32V Green | Distrelec |
Where can I find additional details, specifications and documents for a 153.5631.5401?
Additional datasheets, footprints and schematics for 153.5631.5401 are listed on our Part Details page. You can also find images and similar parts to 153.5631.5401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153.5631.5401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153.5631.5401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153.5631.5401 fall under?
The 153.5631.5401 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 153.5631.5401 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153.5631.5401 you can contact the distributor directly for product support, shipping queries etc.
Is the 153.5631.5401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153.5631.5401 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 153.5631.5401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153.5631.5401 often in real-time on the comparison pages.
What if I can't find stock of 153.5631.5401?
You can fill out our help required form which you can use to request a quote for 153.5631.5401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.