Status: | Unknown |
---|---|
Series: | BF1 Series |
RoHS: | Unknown |
Prices starting from US$1.94
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 30A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | - |
Product Range | BF1 Series |
Bolt-On Fuse, Slow Blow, 30A, 32V | Newark Electronics |
BOLT-ON FUSE, SLOW BLOW, 30A, 32V | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse - BF1 32V / 2000A DC, 30A 10 pc AUTO FUSE-CP | Future Electronics |
Where can I find additional details, specifications and documents for a 153.5631.5301?
Additional datasheets, footprints and schematics for 153.5631.5301 are listed on our Part Details page. You can also find images and similar parts to 153.5631.5301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153.5631.5301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153.5631.5301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153.5631.5301 fall under?
The 153.5631.5301 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 153.5631.5301 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153.5631.5301 you can contact the distributor directly for product support, shipping queries etc.
Is the 153.5631.5301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153.5631.5301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 153.5631.5301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153.5631.5301 often in real-time on the comparison pages.
What if I can't find stock of 153.5631.5301?
You can fill out our help required form which you can use to request a quote for 153.5631.5301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.