Status: | Unknown |
---|---|
Series: | BF2 Series |
RoHS: | Unknown |
Prices starting from US$5.47
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 125A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | - |
Product Range | BF2 Series |
BF2 miniature fuse link,125A 32Vdc | RS |
FUSE AUTO 125A 32VDC AUTO LINK | Chip Outpost |
Bolt-On Fuse, Slow Blow, 125A, 32V | Newark Electronics |
BOLT-ON FUSE, SLOW BLOW, 125A, 32V | element14 |
BF2 Series 32 V 125 A 29 x 18.8 x 9.7 mm Automotive Bolt Mount High Current Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 153.5395.6121?
Additional datasheets, footprints and schematics for 153.5395.6121 are listed on our Part Details page. You can also find images and similar parts to 153.5395.6121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153.5395.6121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153.5395.6121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153.5395.6121 fall under?
The 153.5395.6121 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 153.5395.6121 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153.5395.6121 you can contact the distributor directly for product support, shipping queries etc.
Is the 153.5395.6121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153.5395.6121 have stock available?
Authorised distributors including RS, Chip Outpost, Newark Electronics, element14 and Farnell have stock available or on a lead time for 153.5395.6121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153.5395.6121 often in real-time on the comparison pages.
What if I can't find stock of 153.5395.6121?
You can fill out our help required form which you can use to request a quote for 153.5395.6121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.