1535 Adaptors by Multicomp

ADAPTER COAXIAL UHF JACK-JACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$7.30
960
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
960
in stock
Buy Now
Logo for element14
element14
from US$4.94
960
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.37
22
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.37
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.84
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.35
-
Buy Now
Logo for Sager
Sager
from US$0.70
-
Buy Now

Specifications

Convert From Coax Type UHF
Convert From Gender Jack
Convert To Coax Type UHF
Convert To Gender Jack
Adapter Body Style Straight Adapter
Impedance -
Connector Type Intra Series Coaxial


1535 Tools & Production Supplies by CLC

37 Pocket - 18" Tote Bag with Top-Side Plastic Tray

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1535 RF / Coaxial Connectors & Accessories by Multicomp Pro

ADAPTER, COAXIAL, UHF JACK-JACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Convert From Coax Type UHF
Convert From Gender Jack
Convert To Coax Type UHF
Convert To Gender Jack
Adapter Body Style Straight Adapter
Connector Type Intra Series Coaxial
RoHS Compliant Yes

Alternative Descriptions

Adapter, Coaxial, Uhf Jack-Jack | Newark Electronics

1535 Test Connectors & IC Test Clips by Keystone Electronics

BINDING POST, #6-32, 15A, SCREW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Current Rating 15A
Contact Plating Tin Plated Contacts
Connector Mounting Panel Mount
Contact Material Brass
RoHS Compliant Yes

Alternative Descriptions

BINDING POST TERMINAL | Heilind Electronics
Binding Post, Screw Terminal, 15A, Rivet Type, Vertical, 6-32 thread, .093 Broad | Keystone Electronics 1535 | RS Americas
Terminal | Carlton-Bates
Circuit Board Hardware - PCB 6/32 BINDING POST | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1535?

Additional datasheets, footprints and schematics for 1535 are listed on our Part Details page. You can also find images and similar parts to 1535 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1535 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1535 fall under?

The 1535 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.

Can I view similar or alternative parts?

You can view similar parts to 1535 when available in the RF Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1535 you can contact the distributor directly for product support, shipping queries etc.

Is the 1535 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1535 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1535.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1535 often in real-time on the comparison pages.

What if I can't find stock of 1535?

You can fill out our help required form which you can use to request a quote for 1535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay