Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Solder Post |
Material Thickness | .32mm, .0126in |
Overall Length | 6.6mm, .26in |
Mating Tab Thickness | .32mm |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Mating Tab Width | .039in, 1mm |
Magnet Wire Size | .17 – .25mm, 33 – 31AWG |
Terminal Height | .133in, 3.4mm |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag Mate Cont 187, Solder Pin |Amp Te Connectivity 1534680-1 | Newark Electronics |
Mag-Mate Terminal 31-33AWG 6.6mm 3.3mm Pre-Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1534680-1?
Additional datasheets, footprints and schematics for 1534680-1 are listed on our Part Details page. You can also find images and similar parts to 1534680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534680-1 fall under?
The 1534680-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1534680-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534680-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1534680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534680-1 often in real-time on the comparison pages.
What if I can't find stock of 1534680-1?
You can fill out our help required form which you can use to request a quote for 1534680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.