Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inter Series Connector A | Plug & Socket |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Plug |
Inter Series Connector B | Plug & Socket |
Convert To Positions | 2Positions |
RoHS Compliant | Yes |
T-Distribut.inmolded (Plus) |Amp Te Connectivity 1534611-1 | Newark Electronics |
Solar Conn/Photovoltaic Conn T-BRANCH MALE/MALE | Rapid Electronics |
TE Connectivity T-DISTRIBUT.INMOLDED (PLUS) Solar Connec | Distrelec |
Conn Power M 2 POS ST Cable Mount 2 Terminal 2 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1534611-1?
Additional datasheets, footprints and schematics for 1534611-1 are listed on our Part Details page. You can also find images and similar parts to 1534611-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534611-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534611-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534611-1 fall under?
The 1534611-1 is listed under Connectors > Inter Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1534611-1 when available in the Inter Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534611-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534611-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1534611-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet Abacus have stock available or on a lead time for 1534611-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534611-1 often in real-time on the comparison pages.
What if I can't find stock of 1534611-1?
You can fill out our help required form which you can use to request a quote for 1534611-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.