1534590001 Heat Shrink Tubing by TE Connectivity

SAS-160-075-1017-1X

Status: Active
Series: -
RoHS: Unknown
Aliases: 1534590001,
7-1191108-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Color Amber
Expanded Inside Diameter (Min) 160in, 4.064mm

Alternative Descriptions

WIRE/CABLE MISC. | Avnet America
Spiral Wraps, Sleeves, Tubing & Conduit SAS-160-075-1017-1X | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1534590001?

Additional datasheets, footprints and schematics for 1534590001 are listed on our Part Details page. You can also find images and similar parts to 1534590001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1534590001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534590001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1534590001 fall under?

The 1534590001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 1534590001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1534590001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1534590001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1534590001 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1534590001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1534590001 often in real-time on the comparison pages.

What if I can't find stock of 1534590001?

You can fill out our help required form which you can use to request a quote for 1534590001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay