Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | PBT GF |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Black |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 4500 |
Strain Relief | Without |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Where can I find additional details, specifications and documents for a 1534171-1?
Additional datasheets, footprints and schematics for 1534171-1 are listed on our Part Details page. You can also find images and similar parts to 1534171-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534171-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534171-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534171-1 fall under?
The 1534171-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1534171-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534171-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534171-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534171-1 have stock available?
There is no stock from authorised distributors for 1534171-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534171-1 often in real-time on the comparison pages.
What if I can't find stock of 1534171-1?
You can fill out our help required form which you can use to request a quote for 1534171-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.