Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Leaf |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Overall Length | .547in, 13.9mm |
Magnet Wire Size | .11 – .29mm, 26.5 – 22.5AWG |
Terminal Height | 13.89mm, .547in |
Material Thickness | .0126in, .32mm |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals MAG-MATE KONT M.FED | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Mag-Mate Terminal 26AWG to 22AWG 13.9mm Tin IDT Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1534110-1?
Additional datasheets, footprints and schematics for 1534110-1 are listed on our Part Details page. You can also find images and similar parts to 1534110-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534110-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534110-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534110-1 fall under?
The 1534110-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1534110-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534110-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534110-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534110-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 1534110-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534110-1 often in real-time on the comparison pages.
What if I can't find stock of 1534110-1?
You can fill out our help required form which you can use to request a quote for 1534110-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.