Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 1 |
Number of Positions | 1 |
端子のタイプ | Female |
Contact Current Rating (Max) | 10A |
Contact Plating Material | Tin |
Contact Layout | Inline |
Height | .47in, 12mm |
Length | 4.95mm, .19in |
Wire Size | 22 – 17AWG, .32 – 1.04mm² |
Width | .97in |
幅 | 24.7mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
Housing Color | Natural |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
VDE Tested | Yes |
Contact Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Latch |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount | No |
Circuit Application | Power |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Sealable | No |
Housing Type | Receptacle Housing |
Connector System | Wire-to-Board |
Product Style | Assembly |
Shielded | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Multifit Mk2 Assy 1P,ar |Amp Te Connectivity 1534072-1 | Newark Electronics |
Conn IDC Connector SKT 1 POS IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1534072-1?
Additional datasheets, footprints and schematics for 1534072-1 are listed on our Part Details page. You can also find images and similar parts to 1534072-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534072-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534072-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534072-1 fall under?
The 1534072-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1534072-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534072-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534072-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534072-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1534072-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534072-1 often in real-time on the comparison pages.
What if I can't find stock of 1534072-1?
You can fill out our help required form which you can use to request a quote for 1534072-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.