1533P 0081000 Belden Parts by Belden Solutions

SHIELDED CABLE MULTIPAIR 4PAIR CAT5E 24AWG 1000FT 300V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,440.27

Distributor Stock
Logo for Newark
Newark
from US$1,440.27
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

LAN Category Cat5e
No. of Pairs 4 Pair
Wire Gauge 24AWG
Conductor Area CSA -
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
Jacket Color Grey

Alternative Descriptions

Shielded Cable Multipair, 4Pair, Cat5E, 24Awg, 1000Ft, 300V | Newark Electronics
Cable, F/UTP Horizontal | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1533P 0081000?

Additional datasheets, footprints and schematics for 1533P 0081000 are listed on our Part Details page. You can also find images and similar parts to 1533P 0081000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1533P 0081000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1533P 0081000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1533P 0081000 fall under?

The 1533P 0081000 is listed under Belden Parts.

Can I view similar or alternative parts?

You can view similar parts to 1533P 0081000 when available in the Belden Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1533P 0081000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1533P 0081000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1533P 0081000 have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 1533P 0081000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1533P 0081000 often in real-time on the comparison pages.

What if I can't find stock of 1533P 0081000?

You can fill out our help required form which you can use to request a quote for 1533P 0081000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay