Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0137
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0325
|
15,800
in stock
|
Buy Now | |
Power and Signal Group
from US$0.0137
|
2,160,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0144
|
1,420,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
10,720
in stock
|
Buy Now | |
element14
from US$0.0374
|
10,720
in stock
|
Buy Now | |
Farnell
from US$0.0225
|
10,720
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
38,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Cable Seal |
---|---|
For Use With | Aptiv Automotive Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dark Red Individual Loose Cable Seal (Replaces Item 12048086) | Power and Signal Group |
SEAL CBL 1W M/P 150 RED DK 2% | TTI Europe |
Cable Seal, Red, 2.03-2.85Mm, Silicone | Newark Electronics |
CABLE SEAL, RED, 2.03-2.85MM, SILICONE | element14 |
Connector | Amar Radio Corporation |
Cable Accessories Cable Seal Silicone Bright Red Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15324973?
Additional datasheets, footprints and schematics for 15324973 are listed on our Part Details page. You can also find images and similar parts to 15324973 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15324973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15324973 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15324973 fall under?
The 15324973 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 15324973 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15324973 you can contact the distributor directly for product support, shipping queries etc.
Is the 15324973 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15324973 have stock available?
Authorised distributors including Power and Signal Group, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for 15324973.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15324973 often in real-time on the comparison pages.
What if I can't find stock of 15324973?
You can fill out our help required form which you can use to request a quote for 15324973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.