Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 210 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Stackable | No |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Copper Alloy |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Four Beam |
Contact Current Rating (Max) | 3A |
Connector Height | .36in, 9.14mm |
コネクタの高さ | 9.14mm |
PCB Thickness (Recommended) | 2.36mm, .76in |
Insulation Resistance | 3MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 3 |
実装方法 | Tube |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.57mm, .18in |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
Hdi Recp Assy 3 Row 210 Pos |Amp Te Connectivity 1-532431-1 | Newark Electronics |
Conn HDI RCP 210 POS 2.54mm Solder RA Thru-Hole | Avnet America |
HDI RECP ASSY 3 ROW 210 POS, PCB Headers and Receptacles | TE Connectivity 1-532431-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 210Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-532431-1?
Additional datasheets, footprints and schematics for 1-532431-1 are listed on our Part Details page. You can also find images and similar parts to 1-532431-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532431-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532431-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532431-1 fall under?
The 1-532431-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-532431-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532431-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532431-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532431-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-532431-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532431-1 often in real-time on the comparison pages.
What if I can't find stock of 1-532431-1?
You can fill out our help required form which you can use to request a quote for 1-532431-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.