Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCKS-N1-B-51PS,
094-6725-0000 |
Prices starting from US$157.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$176.61
|
419
in stock
|
Buy Now | |
Rapid Electronics
from US$196.91
|
419
in stock
|
Buy Now | |
Chip One Stop
from US$157.00
|
419
in stock
|
Buy Now | |
Avnet America
from US$172.09
|
100
in stock
|
Buy Now | |
TE Store
from US$220.42
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$204.40
|
7
in stock
|
Buy Now | |
Farnell
from US$201.19
|
-
|
Buy Now |
Number of Positions | 51 |
---|---|
Mounting Hardware | None |
Connector Style | Plug |
D-Sub Micro-D Connectors MCKS-N1-B-51PS | Rapid Electronics |
TE Connectivity - AMP Microdot M83513/01-GN MCKS-N1-B-51PS | Distrelec |
Conn D-Subminiature SKT 51 POS 1.27mm Solder Cup ST Panel Mount 51 Terminal 1 Port | Avnet America |
M83513/01-GN, MCKS-N1-B-51PS Connector & Housing Type: Plug Number of Positions: 51 Mounting Hardware: No Hardware Plug 51 Hardware | Microminiature & Naminiature D Connector | Part Number: 1532215-1 | Internal Number: 1532215-1 | Alias Number: 094-6725-0000 | TE Connectivity | TE Store |
Micro D Conn, Plug, 51Pos, Solder Cup | Newark Electronics |
Where can I find additional details, specifications and documents for a 1532215-1?
Additional datasheets, footprints and schematics for 1532215-1 are listed on our Part Details page. You can also find images and similar parts to 1532215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532215-1 fall under?
The 1532215-1 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532215-1 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532215-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and TE Store have stock available or on a lead time for 1532215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532215-1 often in real-time on the comparison pages.
What if I can't find stock of 1532215-1?
You can fill out our help required form which you can use to request a quote for 1532215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.