Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCKS-N1-B-21PS,
094-6325-0000 |
Prices starting from US$73.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$88.77
|
1
in stock
|
Buy Now | |
TE Store
from US$94.50
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$89.63
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$91.69
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$85.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$73.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 21 |
---|---|
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | .05in, 1.27mm |
Circuit Application | Signal |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
M83513/01-CN, MCKS-N1-B-21PS Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 21 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Plug Cable-to-Board 21 .05" | Microminiature & Nanominiature D Connector | Part Number: 1532211-1 | Internal Number: 1532211-1 | Alias Number: 094-6325-0000 | .05" | TE Connectivity | TE Store |
D-Sub Micro-D Conn M83513/01-Cn Mcks-N1-B-21Ps |Amp Te Connectivity 1532211-1 | Newark Electronics |
D-Sub Micro-D Conn M83513/01-CN MCKS-N1-B-21PS | Rapid Electronics |
TE Connectivity - AMP Microdot M83513/01-CN MCKS-N1-B-21PS | Distrelec |
Conn Micro D-Subminiature PIN 21 POS 1.27mm Solder Cup ST Panel Mount 21 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1532211-1?
Additional datasheets, footprints and schematics for 1532211-1 are listed on our Part Details page. You can also find images and similar parts to 1532211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532211-1 fall under?
The 1532211-1 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532211-1 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532211-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1532211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532211-1 often in real-time on the comparison pages.
What if I can't find stock of 1532211-1?
You can fill out our help required form which you can use to request a quote for 1532211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.