Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCKS-N1-B-15SS,
094-6226-0000 |
Prices starting from US$70.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$81.22
|
3
in stock
|
Buy Now | |
Avnet America
from US$70.69
|
118
in stock
|
Buy Now | |
TE Store
from US$90.54
|
117
in stock
|
Buy Now | |
Powell Electronics
from US$96.37
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$92.33
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$90.40
|
37
in stock
|
Buy Now | |
Distrelec
from US$72.73
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$85.82
|
3
in stock
|
Buy Now | |
element14
from US$86.02
|
3
in stock
|
Buy Now |
Shell Plating Material | Electroless Nickel |
---|---|
Insulation Color | Black |
Preloaded | Yes |
Number of Positions | 15 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Product Type | Connector |
Conn IP67 D-Sub SKT 15 POS Solder Pot ST Panel Mount 15 Terminal 1 Port | Avnet America |
M83513/02-BN, MCKS-N1-B-15SS Connector & Housing Type: Receptacle Number of Positions: 15 Connector & Contact Terminates To: Wire & Cable Receptacle 15 Wire & Cable | Microminiature & Nanominiature D Connector | Part Number: 1532188-1 | Internal Number: 1532188-1 | Alias Number: 094-6226-0000 | TE Connectivity | TE Store |
D-Sub Micro-D Connectors M83513/02-BN | Rapid Electronics |
TE Connectivity - AMP Microdot M83513/02-BN MCKS-N1-B-15SS | Distrelec |
Micro D Conn, Rcpt, 15Pos, Solder Cup Rohs Compliant: Yes |Microdot Te Connectivity 1532188-1 | Newark Electronics |
MICRO D CONN, RCPT, 15POS, SOLDER CUP | element14 |
Where can I find additional details, specifications and documents for a 1532188-1?
Additional datasheets, footprints and schematics for 1532188-1 are listed on our Part Details page. You can also find images and similar parts to 1532188-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532188-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532188-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532188-1 fall under?
The 1532188-1 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532188-1 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532188-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532188-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532188-1 have stock available?
Authorised distributors including Avnet America, TE Store, Powell Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1532188-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532188-1 often in real-time on the comparison pages.
What if I can't find stock of 1532188-1?
You can fill out our help required form which you can use to request a quote for 1532188-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.