Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0403
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
32,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
32,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0445
|
32,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.0403
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Number of Serrations | 5 |
Splice Capacity | 2 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Wire Size | 27 – 17AWG, 200 – 2300CMA, .1 – 1mm² |
Overall Length | 4.95mm, .195in |
Material Thickness | .013in, .32mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Formed Serrations. |
Packaging Quantity | 8000 |
Packaging Method | Strip |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Splice Type | Pigtail Splice |
Product Type | Splice |
Barrel Type | Open Barrel |
Insulated | No |
Serrated | Yes |
Miniature Amplivar Splicescrat |Amp Te Connectivity 153212-1 | Newark Electronics |
Terminals MINIATURE AMPLIVAR SPLICESCRAT | Rapid Electronics |
TE Connectivity MINIATURE AMPLIVAR SPLICESCRAT Terminals | Distrelec |
TERMINAL, WIRE SPLICE, 17AWG, CRIMP | Farnell |
Splice Terminal 17-27AWG 5mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 153212-1?
Additional datasheets, footprints and schematics for 153212-1 are listed on our Part Details page. You can also find images and similar parts to 153212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153212-1 fall under?
The 153212-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 153212-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 153212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153212-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 153212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153212-1 often in real-time on the comparison pages.
What if I can't find stock of 153212-1?
You can fill out our help required form which you can use to request a quote for 153212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.