Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 50mohm |
Contact Termination | Solder |
Current Rating | 1A |
Insulation Resistance | 100Mohm |
Voltage Rating VAC | 34V |
Lumberg Connect GmbH Jack Plug, Plug, Stereo, Straight, 3.5 mm | Distrelec |
Lumberg 1532 05 Jack Plug 3.5mm Metal with Anti-kink Number of 3 Pole Stereo | Rapid Electronics |
With screw connection | Conrad |
Jack plug, 3.5 mm, straight version, with bend protection and solder terminals | Lumberg 1532 05 | RS Americas |
Where can I find additional details, specifications and documents for a 1532 05?
Additional datasheets, footprints and schematics for 1532 05 are listed on our Part Details page. You can also find images and similar parts to 1532 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532 05 fall under?
The 1532 05 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532 05 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532 05 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Conrad, RS Americas and Farnell have stock available or on a lead time for 1532 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532 05 often in real-time on the comparison pages.
What if I can't find stock of 1532 05?
You can fill out our help required form which you can use to request a quote for 1532 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.