Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
2,226
in stock
|
Buy Now | |
element14
from US$3.23
|
2,226
in stock
|
Buy Now | |
Farnell
from US$2.61
|
2,226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
1,021
in stock
|
Buy Now | |
Conrad
from US$5.12
|
107
in stock
|
Buy Now | |
Distrelec
from US$3.50
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$4.37
|
-
|
Buy Now | |
RS Americas
from US$2.49
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 50mohm |
Contact Termination | Solder |
Current Rating | 1A |
Insulation Resistance | 100Mohm |
Voltage Rating VAC | 34V |
Phone Audio Connector, Plug, 4, Cable Mount, Plastic Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg 1532 02 | Newark Electronics |
CONNECTOR, 3.5MM, PHONO, PLUG, 4POLE | element14 |
Plug | Transfer Multisort Elektronik |
3.5 mm | Conrad |
Lumberg Connect GmbH Jack Plug, Plug, Straight, 3.5 mm | Distrelec |
AUDIO PLUG | RS |
Lumberg 1532 02 Jack Plug 3.5mm with Anti-kink Number of 4 Pole Stereo | Rapid Electronics |
3.5mm Cable Mount Stereo Jack Plug, Male, 34 V ac/dc, 1A | Lumberg 1532 02 | RS Americas |
Where can I find additional details, specifications and documents for a 1532 02?
Additional datasheets, footprints and schematics for 1532 02 are listed on our Part Details page. You can also find images and similar parts to 1532 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532 02 fall under?
The 1532 02 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532 02 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532 02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 1532 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532 02 often in real-time on the comparison pages.
What if I can't find stock of 1532 02?
You can fill out our help required form which you can use to request a quote for 1532 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.