Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$336.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$422.45
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$510.39
|
156
in stock
|
Buy Now | |
Rapid Electronics
from US$498.95
|
156
in stock
|
Buy Now | |
Chip One Stop
from US$336.00
|
156
in stock
|
Buy Now | |
Farnell
from US$500.42
|
125
in stock
|
Buy Now | |
Avnet America
from US$404.82
|
-
|
Buy Now | |
RS Americas
from US$474.81
|
-
|
Buy Now | |
Sager
from US$450.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .016 x .018in, .40 x .45mm |
---|---|
Number of Rows | 3 |
Number of Positions | 135 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1.5A |
Contact Shape & Form | Square |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 50µin |
Mating Post Length | .14in |
PCB Thickness (Recommended) | 2.44mm, .096in |
Shrouded End Dimension | .275in |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Brown |
Housing Material | Polyphenylene Sulfide (PPS) |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Packaging Quantity | 2 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Header Type | Pin Header |
Sealable | No |
Termination Post & Tail Length | 3.56mm, .142in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Headers&wire Housings 3R Box Pin 135P R/A Unseal |Amp Te Connectivity 1-531133-2 | Newark Electronics |
Headers&Wire Housings 3R BOX PIN 135P R/A UNSEAL | Rapid Electronics |
TE Connectivity 3 ROW BOX PIN 135P R/A UNSEAL Board Conn | Distrelec |
CONNECTOR, HEADER, 135POS, 3ROW, 2.54MM | Farnell |
Conn Box Connector PIN 135 POS 2.54mm Solder RA Thru-Hole | Avnet America |
3 ROW BOX PIN 135P R/A UNSEAL | TE Connectivity 1-531133-2 | RS Americas |
Headers & Wire Housings 3R BOX PIN 135P R/A UNSEAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 135Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-531133-2?
Additional datasheets, footprints and schematics for 1-531133-2 are listed on our Part Details page. You can also find images and similar parts to 1-531133-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-531133-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-531133-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-531133-2 fall under?
The 1-531133-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-531133-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-531133-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-531133-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-531133-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-531133-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-531133-2 often in real-time on the comparison pages.
What if I can't find stock of 1-531133-2?
You can fill out our help required form which you can use to request a quote for 1-531133-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.