Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | RJ-11 RJ-12 RJ-22 and RJ-45 Modular Plugs |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | Western Electric / Stewart Stamping and Modular Telephone Plugs |
Length | 205mm |
Length Imperial | 8.07" |
Wire Area Size Max | 0.34mm² |
Wire Area Size Min | 0.08m² |
Wire Size SWG Max | 22 |
Wire Size SWG Min | 28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | RJ-11, RJ-12, RJ-22 and RJ-45 Modular Plugs |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | Western Electric / Stewart Stamping and Modular |
RoHS Compliant | NA |
Telephone Tool | RS |
Where can I find additional details, specifications and documents for a 1530R?
Additional datasheets, footprints and schematics for 1530R are listed on our Part Details page. You can also find images and similar parts to 1530R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1530R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1530R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1530R fall under?
The 1530R is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 1530R when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1530R you can contact the distributor directly for product support, shipping queries etc.
Is the 1530R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1530R have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 1530R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1530R often in real-time on the comparison pages.
What if I can't find stock of 1530R?
You can fill out our help required form which you can use to request a quote for 1530R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.