Status: | Unknown |
---|---|
Series: | 1530-1 Series |
RoHS: | Unknown |
Suppressor Type | Data Line |
---|---|
Peak Surge Current | 10kA |
Product Range | 1530-1 Series |
No. of Outlets | 1Outlets |
Outlet Type | RJ45 |
Output Current | 1A |
Response Time | 1µs |
Voltage Rating | 57V |
RoHS Compliant | No |
Surge Arrestor PoE Surge Protector 1A DIN Rail | Avnet America |
Surge Suppressor, Ethernet,10kA,60V, DIN Rail Mount, RJ45,IP20,35W, GND Lead,1530-1 | Bourns 1530-1D-W | RS Americas |
Where can I find additional details, specifications and documents for a 1530-1D-W?
Additional datasheets, footprints and schematics for 1530-1D-W are listed on our Part Details page. You can also find images and similar parts to 1530-1D-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1530-1D-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1530-1D-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1530-1D-W fall under?
The 1530-1D-W is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1530-1D-W when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1530-1D-W you can contact the distributor directly for product support, shipping queries etc.
Is the 1530-1D-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1530-1D-W have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1530-1D-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1530-1D-W often in real-time on the comparison pages.
What if I can't find stock of 1530-1D-W?
You can fill out our help required form which you can use to request a quote for 1530-1D-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.