Status: | Unknown |
---|---|
Series: | Metri-Pack 280 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
1,376
in stock
|
Buy Now | |
Power and Signal Group
from US$0.67
|
96,900
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
17,100
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
1,855
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
1,696
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,696
in stock
|
Buy Now | |
element14
from US$1.10
|
1,576
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Metri-Pack 280 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | Aptiv Metri-Pack 280 Series Automotive Contacts |
Connector Body Material | - |
IP Rating | - |
Voltage Rating | - |
Current Rating | 30A |
SVHC | No SVHC (15-Jan-2018) |
2 Way Black Metri-Pack 280 Sealed Female Connector Assembly, Max Current 30 amps | Power and Signal Group |
CONN M/P 280 2W FEMALE | TTI Europe |
Aptiv Crimp Housing, Receptacle, 29.9mm, Rows - 1, Poles - 2 | Distrelec |
Housing Conn, Rcpt, 2Pos, Black | Newark Electronics |
HOUSING CONN, RCPT, 2POS, BLACK | Farnell |
2 Way Black Metri-Pack 280 Series Sealed Female Connector Assembly | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15300027?
Additional datasheets, footprints and schematics for 15300027 are listed on our Part Details page. You can also find images and similar parts to 15300027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15300027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15300027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15300027 fall under?
The 15300027 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 15300027 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15300027 you can contact the distributor directly for product support, shipping queries etc.
Is the 15300027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15300027 have stock available?
Authorised distributors including Power and Signal Group, TTI Europe, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 15300027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15300027 often in real-time on the comparison pages.
What if I can't find stock of 15300027?
You can fill out our help required form which you can use to request a quote for 15300027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.