Status: | Unknown |
---|---|
Series: | C-Grid 7859 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
377
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
9,494
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
7,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
1,899
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
245
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
41
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | Molex C-Grid Series Header Connectors KK Series Wire to Board Header Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | C-Grid 7859 Series |
SVHC | No SVHC (15-Jan-2019) |
CGRID SHUNT 15 SAU 2CKT | Heilind Electronics |
Jumper Shunt, 2Way, 2.54Mm | Newark Electronics |
C-Grid 2.54mm Shunt Gold pin stop 2 way | RS |
Plug | Transfer Multisort Elektronik |
Molex Insulated C-Grid Shunt Terminal Housing, 5A, 1 x 2, 2.54mm Pitch | Distrelec |
Conn Shunt F 2 POS 2.54mm ST Bag | Avnet Abacus |
C-GRID Female Straight Black Closed Top2 Way 1 Row 2.54mm Pitch | Molex Incorporated 15-29-1025 | RS Americas |
SHUNT TERMINAL HOUSING, 2.54MM, HEADER | element14 |
2.54MM PITCH SHUNT TERMINAL 2C | TTI Europe |
Where can I find additional details, specifications and documents for a 15-29-1025 .?
Additional datasheets, footprints and schematics for 15-29-1025 . are listed on our Part Details page. You can also find images and similar parts to 15-29-1025 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-29-1025 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-29-1025 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-29-1025 . fall under?
The 15-29-1025 . is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15-29-1025 . when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-29-1025 . you can contact the distributor directly for product support, shipping queries etc.
Is the 15-29-1025 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-29-1025 . have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, RS and Transfer Multisort Elektronik have stock available or on a lead time for 15-29-1025 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-29-1025 . often in real-time on the comparison pages.
What if I can't find stock of 15-29-1025 .?
You can fill out our help required form which you can use to request a quote for 15-29-1025 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.