Status: | Unknown |
---|---|
Series: | Mini-Fit BMI 42385 Series |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.30
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
1,813
in stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
1,813
in stock
|
Buy Now | |
element14
from US$4.28
|
1,011
in stock
|
Buy Now | |
Farnell
from US$3.98
|
1,011
in stock
|
Buy Now | |
Distrelec
from US$4.55
|
887
in stock
|
Buy Now | |
Avnet America
from US$4.10
|
-
|
Buy Now | |
RS Americas
from US$4.38
|
-
|
Buy Now | |
TTI Europe
from US$3.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | Mini-Fit BMI 42385 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Wire-To-Board Connector, Mini-Fit Bmi 42385 Series, Through Hole, Header, 24, 4.2 Mm |Molex 15-24-7241 | Newark Electronics |
CONNECTOR, RCPT, 24POS, 2ROW, 4.2MM | element14 |
Molex Mini-Fit BMI Receptacle HDR 4.20mm Dual Row Vert with Snap-In Plastic Pegs Post 2.54um Tin UL 94V-0 24 Circuits | Distrelec |
MINI-FIT B.M.I. REC ASSY V-0 24Ckt | RS |
Conn Power RCP 24 POS 4.2mm Solder ST Thru-Hole 24 Terminal 1 Port Tray | Avnet America |
MINI-FIT B.M.I. REC ASSY V-0 24Ckt | Molex Incorporated 15-24-7241 | RS Americas |
4.20MM MINI-FIT BMI 24CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 15-24-7241?
Additional datasheets, footprints and schematics for 15-24-7241 are listed on our Part Details page. You can also find images and similar parts to 15-24-7241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-24-7241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-24-7241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-24-7241 fall under?
The 15-24-7241 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 15-24-7241 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-24-7241 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-24-7241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-24-7241 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Distrelec have stock available or on a lead time for 15-24-7241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-24-7241 often in real-time on the comparison pages.
What if I can't find stock of 15-24-7241?
You can fill out our help required form which you can use to request a quote for 15-24-7241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.