Status: | Unknown |
---|---|
Series: | Mini-Fit BMI 42385 Series |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.06
|
559
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
1,065
in stock
|
Buy Now | |
Heilind Electronics
from US$2.28
|
797
in stock
|
Buy Now | |
element14
from US$3.18
|
559
in stock
|
Buy Now | |
Distrelec
from US$4.28
|
440
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.28
|
239
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | Mini-Fit BMI 42385 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 24Pos, 2Row, 4.2Mm | Newark Electronics |
A-42385-24A1 V-2 4CKT | Heilind Electronics |
CONNECTOR, RCPT, 24POS, 2ROW, 4.2MM | element14 |
Molex Mini-Fit BMI Receptacle HDR 4.20mm Dual Row Vert with Snap-In Plastic Pegs Post 2.54um Tin UL 94V-2 24 Circuits | Distrelec |
Conn Power RCP 24 POS 4.2mm Solder ST Thru-Hole 24 Terminal 1 Port Tray | Avnet America |
MiniFit BMI Vt Rcpt Hdr Assy V-2 24Ckt | Molex Incorporated 15-24-7240 | RS Americas |
Where can I find additional details, specifications and documents for a 15-24-7240?
Additional datasheets, footprints and schematics for 15-24-7240 are listed on our Part Details page. You can also find images and similar parts to 15-24-7240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-24-7240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-24-7240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-24-7240 fall under?
The 15-24-7240 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 15-24-7240 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-24-7240 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-24-7240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-24-7240 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 15-24-7240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-24-7240 often in real-time on the comparison pages.
What if I can't find stock of 15-24-7240?
You can fill out our help required form which you can use to request a quote for 15-24-7240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.