Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CWT-5-W122-5,
CWT-5-W122-5, 7-1191101-1 |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.21
|
53
in stock
|
Buy Now | |
Heilind Electronics
from US$2.51
|
903
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.51
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
53
in stock
|
Buy Now | |
Avnet America
-
|
800
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
-
|
Buy Now | |
Sager
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$2.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Stranding | Stranded (W1) |
---|---|
Lead Color | White |
Lead Plating Material | Tin |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | XL Polyethylene |
Shield Outside Diameter (Min) | 2mm, .079in |
Overall Length | 1.15in, 29.3mm |
Expanded Inside Diameter (Min) | 4.3mm, .17in |
Jacket Outside Diameter | 4.3mm, .169in |
Pre-Installed Lead Wire Size | .38mm² |
Recovered Inside Diameter (Max) | .079in, 2mm |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 105°C |
Resistance Properties | Splash Protection |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCCWT-5-W122-5 | Heilind Electronics |
Solder Sleeves&shield Tubing S-Sleeve Shld Trmntr |Raychem Te Connectivity 152435-000 | Newark Electronics |
Solder Sleeves&Shield Tubing S-SLEEVE SHLD TRMNTR | Rapid Electronics |
Cable Accessories Terminator Polyolefin | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR .180 O/D .090 S/D | Sager |
Where can I find additional details, specifications and documents for a 152435-000?
Additional datasheets, footprints and schematics for 152435-000 are listed on our Part Details page. You can also find images and similar parts to 152435-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152435-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152435-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152435-000 fall under?
The 152435-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 152435-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152435-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 152435-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152435-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 152435-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152435-000 often in real-time on the comparison pages.
What if I can't find stock of 152435-000?
You can fill out our help required form which you can use to request a quote for 152435-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.