Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.06
|
1,000
in stock
|
Buy Now | |
TE Store
from US$5.79
|
2,344
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
1,000
in stock
|
Buy Now | |
Farnell
from US$3.23
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 11.43mm, .45in |
Tongue Thickness | .79mm, .031in |
Wire Size | 21mm², 4AWG, 33100 – 52600CMA |
Overall Length | 51.156mm, 2.014in |
Stud Diameter | 9.53mm, .39in, 9.91mm |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | RING-044 |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R PG 4 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 1-52266-0 | Internal Number: 1-52266-0 | TE Connectivity | TE Store |
Terminals Pvc-Ring 04Awg |Amp Te Connectivity 1-52266-0 | Newark Electronics |
Terminals PVC-RING 04AWG | Rapid Electronics |
TE Connectivity TERMINAL R PG 4 3/8 Terminals PVC-RING 0 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 4AWG 51.16mm 17.25mm Tin T/R | Avnet America |
Terminal R Pg 4 3/8 | TE Connectivity 1-52266-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-52266-0?
Additional datasheets, footprints and schematics for 1-52266-0 are listed on our Part Details page. You can also find images and similar parts to 1-52266-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-52266-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-52266-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-52266-0 fall under?
The 1-52266-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-52266-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-52266-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-52266-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-52266-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-52266-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-52266-0 often in real-time on the comparison pages.
What if I can't find stock of 1-52266-0?
You can fill out our help required form which you can use to request a quote for 1-52266-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.