Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IDC Connector Type | IDC Receptacle |
---|---|
Contact Gender | Female |
Pitch Spacing | 2mm |
No. of Rows | 2 Row |
No. of Contacts | 20Contacts |
Connector Mounting | Cable Mount |
Contact Material | Copper Alloy |
Gender | Receptacle |
RoHS Compliant | Yes |
Board Connector 20 Contact(s) 2 Row(s) Female | Rapid Electronics |
Wiremount Socket Connector | Newark Electronics |
Pak 20 Wiremount Socket, 1522 Series, 1522200103GB | 3M 152220-0103GB | RS Americas |
Where can I find additional details, specifications and documents for a 152220-0103-GB?
Additional datasheets, footprints and schematics for 152220-0103-GB are listed on our Part Details page. You can also find images and similar parts to 152220-0103-GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152220-0103-GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152220-0103-GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152220-0103-GB fall under?
The 152220-0103-GB is listed under Connectors > IDC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 152220-0103-GB when available in the IDC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152220-0103-GB you can contact the distributor directly for product support, shipping queries etc.
Is the 152220-0103-GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 152220-0103-GB have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 152220-0103-GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152220-0103-GB often in real-time on the comparison pages.
What if I can't find stock of 152220-0103-GB?
You can fill out our help required form which you can use to request a quote for 152220-0103-GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.