Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
513
in stock
|
Buy Now | |
element14
from US$2.15
|
513
in stock
|
Buy Now | |
Farnell
from US$1.19
|
513
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
321
in stock
|
Buy Now | |
Conrad
from US$2.66
|
172
in stock
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Copper Alloy Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Phone Audio Connector, Jack, 2, Cable Mount, Copper Alloy Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg 1522 03 | Newark Electronics |
MONO AUDIO JACK, 3.5MM, 2POS, CABLE | element14 |
Jack skt.,3.5mm,mono,str.,cable mount | RS |
Lumberg Connect GmbH Jack Socket, Straight, Nickel, 3.5 mm, Poles - 2 | Distrelec |
3.5 mm audio jack | Conrad |
Jack socket, 3.5 mm, straight version, with bend protection and solder terminal | Lumberg 1522 03 | RS Americas |
Where can I find additional details, specifications and documents for a 1522 03?
Additional datasheets, footprints and schematics for 1522 03 are listed on our Part Details page. You can also find images and similar parts to 1522 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1522 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1522 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1522 03 fall under?
The 1522 03 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1522 03 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1522 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 1522 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1522 03 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 1522 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1522 03 often in real-time on the comparison pages.
What if I can't find stock of 1522 03?
You can fill out our help required form which you can use to request a quote for 1522 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.