Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27033-0484 |
Prices starting from US$7.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.56
|
142
in stock
|
Buy Now | |
Heilind Electronics
from US$9.02
|
2,668
in stock
|
Buy Now | |
TE Store
from US$10.00
|
574
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.02
|
534
in stock
|
Buy Now | |
Newark Electronics
from US$8.07
|
142
in stock
|
Buy Now | |
element14
from US$8.22
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$12.14
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
70
in stock
|
Buy Now | |
Distrelec
from US$11.14
|
70
in stock
|
Buy Now | |
RS Americas
from US$7.82
|
12
in stock
|
Buy Now | |
Future Electronics
from US$7.32
|
-
|
Buy Now | |
Avnet America
from US$7.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Retainer Clip Material | Stainless Steel |
Cable Exit Angle | 180, 90 |
Shield Plating Material | None |
Cable Clamp Material | Polypropylene |
Cable Clamp Type | Box and Lid |
Cable Insulation Diameter | 12.45mm, .49in |
Screw & Hole Thread Size | 14702 |
Screws and Retainer Clips | With |
Comment | Each kit is comprised of a cable clamp and male screw retainer hardware (2 each). |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Accessory Type | Backshell/Cable Clamp |
Shielded | No |
Shell Size | 4 |
Grommets | Without |
Product Type | Accessory |
KIT S/R SCREW RET 90/180 DEG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 4 Shielded: No Cable Clamp Kit Polypropylene Black 4 | Connector Strain Relief | Part Number: 1-5207908-0 | Internal Number: 1-5207908-0 | Alias Number: 4-27033-0484 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 4, Thermoplastic | Newark Electronics |
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC | element14 |
D-Sub Backshells CABLE CLAMP SIZE 4 | Rapid Electronics |
TE Connectivity - AMP KIT S/R SCREW RET 90/180 DEG | Distrelec |
Hood D-Sub 37Pos Straight/90Deg HD-20Series Thermoplastic 0.490InCblDia | TE Connectivity 1-5207908-0 | RS Americas |
Box and Lid Cable Clamp Shell Size 4 with male screw retainers Kit | Future Electronics |
Connector Accessories Male Strain Relief Cable Clamp Kit Screw Thermoplastic Black | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Cable Clamp Kit |
No. of Positions | 37Positions |
Where can I find additional details, specifications and documents for a 1-5207908-0?
Additional datasheets, footprints and schematics for 1-5207908-0 are listed on our Part Details page. You can also find images and similar parts to 1-5207908-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5207908-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5207908-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5207908-0 fall under?
The 1-5207908-0 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-5207908-0 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5207908-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5207908-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5207908-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1-5207908-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5207908-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5207908-0?
You can fill out our help required form which you can use to request a quote for 1-5207908-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.