Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 11.07mm, .436in |
Overall Length | 46.838mm, 1.844in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .436in, 11.07mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Shape Description | RING-044 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 6 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 1-52042-0 | Internal Number: 1-52042-0 | TE Connectivity | TE Store |
Terminal,pg R 6 10 |Amp Te Connectivity 1-52042-0 | Newark Electronics |
Ring Tongue Terminal 6AWG 46.84mm 12.7mm Tin Tape | Avnet America |
Terminal, Pg R 6 10 | TE Connectivity 1-52042-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-52042-0?
Additional datasheets, footprints and schematics for 1-52042-0 are listed on our Part Details page. You can also find images and similar parts to 1-52042-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-52042-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-52042-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-52042-0 fall under?
The 1-52042-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-52042-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-52042-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-52042-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-52042-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-52042-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-52042-0 often in real-time on the comparison pages.
What if I can't find stock of 1-52042-0?
You can fill out our help required form which you can use to request a quote for 1-52042-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.