Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.99
|
29
in stock
|
Buy Now | |
Heilind Electronics
from US$100.00
|
37,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$100.00
|
12,400
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
500
in stock
|
Buy Now | |
Welectron
from US$23.27
|
5
in stock
|
Buy Now | |
Conrad
from US$28.63
|
4
in stock
|
Buy Now | |
element14
from US$2,951.78
|
3
in stock
|
Buy Now | |
Future Electronics
from US$7.41
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0100
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Connector, Terminal Turret | Carlton-Bates |
Circuit Board Hardware - PCB .141 Single turret | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 480V |
---|---|
Output Voltage | 560VAC |
Output Current | 9.5A |
Constant Current Load | 9.5A |
Knob Rotation | CW / CCW |
No. of Phases | Three Phase |
Output Voltage Max | 480VAC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1520-3?
Additional datasheets, footprints and schematics for 1520-3 are listed on our Part Details page. You can also find images and similar parts to 1520-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1520-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1520-3 fall under?
The 1520-3 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 1520-3 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1520-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1520-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1520-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1520-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1520-3 often in real-time on the comparison pages.
What if I can't find stock of 1520-3?
You can fill out our help required form which you can use to request a quote for 1520-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.