Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8909K500,
8909K500 |
Actuator Color | Black |
---|---|
Indicator/Imprint Legend | None |
Panel Cutout Size | 2.641 x 1.281in |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off |
Contact Current Rating | 20A |
Process Sealed | No |
VDE Tested | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Lamp | Without |
Product Type | Switch |
Actuator Type | Top |
LED | Without |
Actuator Style | Rocker |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Screw |
Switch Rocker Screw Rocker 20A 250VAC 250VDC | Avnet America |
Switch, 8909K500=7402K4 (Rocker Swi) | TE Connectivity 1520230-6 | RS Americas |
Rocker Switches 7402K4 (ROCKER SWI) 7402K4 (ROCKER SWI) | Sager |
Where can I find additional details, specifications and documents for a 1520230-6?
Additional datasheets, footprints and schematics for 1520230-6 are listed on our Part Details page. You can also find images and similar parts to 1520230-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1520230-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520230-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1520230-6 fall under?
The 1520230-6 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1520230-6 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1520230-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1520230-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1520230-6 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 1520230-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1520230-6 often in real-time on the comparison pages.
What if I can't find stock of 1520230-6?
You can fill out our help required form which you can use to request a quote for 1520230-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.