Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7360K8,
7360K8 |
Prices starting from US$13.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.71
|
No stock
|
Buy Now | |
Rapid Electronics
from US$35.81
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$27.80
|
31
in stock
|
Buy Now | |
Distrelec
from US$31.88
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$13.59
|
14
in stock
|
Buy Now | |
Avnet America
from US$14.54
|
14
in stock
|
Buy Now | |
Future Electronics
from US$20.96
|
-
|
Buy Now | |
RS Americas
from US$25.83
|
-
|
Buy Now | |
Boersig
from US$25.16
|
-
|
Buy Now | |
Carlton-Bates
from US$34.80
|
-
|
Buy Now | |
TTI Europe
from US$18.09
|
-
|
Buy Now | |
TE Store
from US$42.17
|
-
|
Buy Now | |
Sager
from US$19.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 15/32-32 |
Operating Function | On Off |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Contact Current Rating | 20A, 10A |
Toggle Length | .671in, 17.04mm |
Bushing Length | 11.5mm, .453in |
UL/CSA Horsepower Rating (250V) | 1.5hp |
Voltage Rating | 250 V, 125 V |
UL/CSA Current Rating (125V) | 20A |
UL/CSA Horsepower Rating (125V) | 1.5hp |
UL/CSA Current Rating (250V) | 10A |
Mounting Type | One Hole |
Product Type | Switch |
Toggle Style | Baton |
Toggle Actuation | Vertical |
Switch Type | Power Toggle |
Termination Type | Screw-In Terminal |
Toggle Switches DPST 20AMP BATON PWR TOGGLR | Rapid Electronics |
TE Connectivity 7360K8 BULKPACK 10 TOGGLE SW Toggle Swit | Distrelec |
1520228-4 Rohs Compliant: Yes |Alcoswitch Te Connectivity 1520228-4 | Newark Electronics |
Switch Toggle DPST Baton Toggle Screw 20A 250VAC 250VDC 1118.55VA Panel Mount with Threads | Avnet America |
DPST (On Off ) 20 A 17.04 mm Baton Screw In Terminal Toggle Switch | Future Electronics |
Switch, 7360K8=Bulkpack 10 Toggle Sw | TE Connectivity 1520228-4 | RS Americas |
Switch, Toggle | Carlton-Bates |
TOGGLE SW DPST 10A 250VAC | TTI Europe |
Special Order: 7360K8=BULKPACK 10 TOGGLE SW Configuration (Pole-Throw): Double Pole - Single Throw Bushing Thread Size: 15/32-32 Toggle Style: Baton Operating Function: On Off Contact Current Rating: 10 A Double Pole - Single Throw 15/32-32 Baton On Off | Toggle Switch | Part Number: 1520228-4 | Internal Number: 1520228-4 | Alias Number: 7360K8 | TE Connectivity | TE Store |
Toggle Switches DPST 20AMP BATON PWR TOGGLR SWITCH | Sager |
TOGGLE SWITCH, DPST, 20A, 125VAC | Farnell |
Where can I find additional details, specifications and documents for a 1520228-4?
Additional datasheets, footprints and schematics for 1520228-4 are listed on our Part Details page. You can also find images and similar parts to 1520228-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1520228-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520228-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1520228-4 fall under?
The 1520228-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1520228-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1520228-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1520228-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1520228-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1520228-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1520228-4 often in real-time on the comparison pages.
What if I can't find stock of 1520228-4?
You can fill out our help required form which you can use to request a quote for 1520228-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.