Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
500
in stock
|
Buy Now | |
element14
from US$2.11
|
500
in stock
|
Buy Now | |
Farnell
from US$0.84
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
388
in stock
|
Buy Now | |
Conrad
from US$1.91
|
238
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | PE (Polyethylene) Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Phone Audio Connector, Jack, 3, Cable Mount, Pe (Polyethylene) Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg 1520 01 | Newark Electronics |
STEREO AUDIO JACK, 3.5MM, 3POS, CABLE | element14 |
Lumberg Connect GmbH Jack Socket, Straight, Nickel, 3.5 mm, Poles - 3 | Distrelec |
3.5 mm audio jack | Conrad |
Jack socket 3.5mm,3W stereo,straight | RS |
Jack socket, 3.5 mm, straight version, with bend protection and solder terminal | Lumberg 1520 01 | RS Americas |
Where can I find additional details, specifications and documents for a 1520 01?
Additional datasheets, footprints and schematics for 1520 01 are listed on our Part Details page. You can also find images and similar parts to 1520 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1520 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1520 01 fall under?
The 1520 01 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1520 01 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1520 01 you can contact the distributor directly for product support, shipping queries etc.
Is the 1520 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1520 01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for 1520 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1520 01 often in real-time on the comparison pages.
What if I can't find stock of 1520 01?
You can fill out our help required form which you can use to request a quote for 1520 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.