Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
925
in stock
|
Buy Now | |
TE Store
from US$0.50
|
4,997
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
3,750
in stock
|
Buy Now | |
element14
from US$0.44
|
3,750
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,750
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
2,970
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
2,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Power Positions | 2 |
Number of Signal Positions | 2 |
Number of Rows | 1 |
Contact Current Rating (Max) | 15A |
Contact Retention | With |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 7.11mm, .279in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Circuit Application | Power |
Packaging Method | Bag |
Housing Type | Cap Housing |
Sealable | No |
Product Type | Cap |
Connector System | Wire-to-Wire |
Contact Type | Pin/Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
2 WAY MATE-N-LOK SOC HSG NAT. Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 7.11 mm Housing Cap Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 151680 | Internal Number: 151680 | 7.11 mm | TE Connectivity | TE Store |
Socket, Mate-N-Lok, 2Way | Newark Electronics |
SOCKET, MATE-N-LOK, 2WAY | element14 |
2 WAY MATE-N-LOK SOC HSG NAT | TTI Europe |
TE Connectivity - AMP Housing, Receptacle, Poles - 2, Rows - 1 | Distrelec |
Housing,plug,Mate-n-lok,2 Way,Natural | RS |
P&S Connectors 2 WAY MATE-N-LOK SOC HSG NAT. | Rapid Electronics |
Conn Housing PL 2 POS 5.98mm Crimp ST Loose Piece | Avnet America |
Commercial MATE-N-LOK Series 5.98mm Pitch 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 151680 | RS Americas |
Where can I find additional details, specifications and documents for a 151680?
Additional datasheets, footprints and schematics for 151680 are listed on our Part Details page. You can also find images and similar parts to 151680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151680 fall under?
The 151680 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 151680 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151680 you can contact the distributor directly for product support, shipping queries etc.
Is the 151680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151680 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 151680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151680 often in real-time on the comparison pages.
What if I can't find stock of 151680?
You can fill out our help required form which you can use to request a quote for 151680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.