Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
TTI Europe
from US$0.24
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
5,678
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .375in, 9.53mm |
Accepts Wire Insulation Diameter Range | .161 – .209in, 4.1 – 5.3mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 4 – 5.2mm², 11 – 10AWG |
Mating Tab Thickness | 1.22mm, .048in |
Overall Length | 1.04in, 26.42mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.375 SERIES F/F RECPT | TTI Europe |
FF 375 REC 4-6MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 11 – 10 AWG Wire Size: 4 – 5.2 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 11 – 10 AWG 4 – 5.2 mm² 9.53 mm | Quick Disconnect | Part Number: 151667-2 | Internal Number: 151667-2 | TE Connectivity | TE Store |
Terminal Rec 9.53mm 11-10AWG Fastin-on | RS |
Female Disconnect, 9.53Mm, 10Awg | Newark Electronics |
0.375 (9.53mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated" | Future Electronics |
Quick Disconnect Terminal 10-11AWG F 26.42mm 10.01mm Tin Strip | Avnet America |
FASTIN-FASTON .375 Series Crimp Receptacle,9.53x1.22mm,11 to 10 AWG, Tin Plated | TE Connectivity 151667-2 | RS Americas |
FEMALE DISCONNECT, 9.53MM, 10AWG | element14 |
Where can I find additional details, specifications and documents for a 151667-2?
Additional datasheets, footprints and schematics for 151667-2 are listed on our Part Details page. You can also find images and similar parts to 151667-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151667-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151667-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151667-2 fall under?
The 151667-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 151667-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151667-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 151667-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151667-2 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 151667-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151667-2 often in real-time on the comparison pages.
What if I can't find stock of 151667-2?
You can fill out our help required form which you can use to request a quote for 151667-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.