Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Actuator Color | Red |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 12 |
Number of Switches | 12 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 98.42µin |
Solder Tail Contact Plating | Tin |
Auto-Insertable | No |
Height | .334in, 8.5mm |
Length | 1.299in, 33.02mm |
Housing Material | Nylon - GF |
Housing Color | Natural |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | Soldering in "off" position only |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Sealed | No |
Product Type | Switch |
Switch Type | DIP |
Actuator Style | Slide |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -25 – 70°C |
12P.dip Switch Assy |Amp Te Connectivity 1-5161390-2 | Newark Electronics |
DIP Switches/SIP Switches 12P DIP SWITCH ASSY | Rapid Electronics |
TE Connectivity 12P.DIP SWITCH ASSY Slide Dip Switch 12 | Distrelec |
Switch DIP ON OFF SPST 12 Slide Solder 2.54mm Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | DIP Series |
RoHS: | Unknown |
No. of Circuits | 12Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 50V |
Contact Current DC Max | 25mA |
Product Range | DIP Series |
Switch Type | DIP |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5161390-2?
Additional datasheets, footprints and schematics for 1-5161390-2 are listed on our Part Details page. You can also find images and similar parts to 1-5161390-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5161390-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5161390-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5161390-2 fall under?
The 1-5161390-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-5161390-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5161390-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5161390-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5161390-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-5161390-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5161390-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5161390-2?
You can fill out our help required form which you can use to request a quote for 1-5161390-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.