1515735-1 Fiber Optic Connectors by TE Connectivity

INSERT ASSY, 4 X 1310/1550 SM, SR

Status: Active
Series: -
RoHS: Unknown
Aliases: 60074-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$436.67

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$529.00
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$436.67
-
Buy Now
Logo for Sager
Sager
from US$485.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Channels 4
Product Type Insert Assembly
Mode Singlemode
Operating Wavelength 1310 – 1550nm

Alternative Descriptions

Circular Insert Singlemode 4 Position | Avnet America
Fiber Optic Connectors INSERT ASSY, 4 X 1310/1550 SM, SR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1515735-1?

Additional datasheets, footprints and schematics for 1515735-1 are listed on our Part Details page. You can also find images and similar parts to 1515735-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1515735-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1515735-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1515735-1 fall under?

The 1515735-1 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Expanded Beam Fiber Optics.

Can I view similar or alternative parts?

You can view similar parts to 1515735-1 when available in the Expanded Beam Fiber Optics range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1515735-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1515735-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1515735-1 have stock available?

Authorised distributors including Chip One Stop, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1515735-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1515735-1 often in real-time on the comparison pages.

What if I can't find stock of 1515735-1?

You can fill out our help required form which you can use to request a quote for 1515735-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay