Status: | Unknown |
---|---|
Series: | har-flex Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.01
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
30
in stock
|
Buy Now | |
element14
from US$5.31
|
30
in stock
|
Buy Now | |
Farnell
from US$3.93
|
30
in stock
|
Buy Now | |
RS Americas
from US$3,165.31
|
1
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1,673.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Plug |
Product Range | har-flex Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Right Angle |
Wire-To-Board Connector, Right Angle, Har-Flex Series, Surface Mount, Plug, 50, 1.27 Mm Rohs Compliant: Yes |Harting 15 15 050 2601 000 | Newark Electronics |
CONNECTOR, PLUG, R/A, 1.27MM, 50WAY | element14 |
har-flex male right angle 50 way | RS |
Connector, Wt 2194 g, 50 Contacts, Har-flex Series | HARTING 15150502601000 | RS Americas |
HARTING PCB Header, Plug, 150V, Contacts - 50 | Distrelec |
50 Position Dual Row 1.27 mm Har-Flex Angled Male Connector - 1 roll = 560 pcs | Future Electronics |
har-flex ang m 50p PL1 560pcs | Boersig |
Where can I find additional details, specifications and documents for a 15 15 050 2601 000?
Additional datasheets, footprints and schematics for 15 15 050 2601 000 are listed on our Part Details page. You can also find images and similar parts to 15 15 050 2601 000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15 15 050 2601 000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15 15 050 2601 000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15 15 050 2601 000 fall under?
The 15 15 050 2601 000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15 15 050 2601 000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15 15 050 2601 000 you can contact the distributor directly for product support, shipping queries etc.
Is the 15 15 050 2601 000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15 15 050 2601 000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 15 15 050 2601 000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15 15 050 2601 000 often in real-time on the comparison pages.
What if I can't find stock of 15 15 050 2601 000?
You can fill out our help required form which you can use to request a quote for 15 15 050 2601 000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.