1514 Leads by Videk

LEAD 50W CENT PLG-PLG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.21

Distributor Stock
Logo for Farnell
Farnell
from US$15.21
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
95
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$398.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$324.85
-
Buy Now
Logo for element14
element14
from US$15.38
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$84.50
-
Buy Now

Specifications

Connector Type A Centronics Plug 50 Way
Connector Type B IEEE 1284 C36M Centronics Plug 50 Way
Cable Length - Imperial 9.84ft
Cable Length - Metric 3m
Jacket Colour Black
Product Range -
Cable Assembly Type Computer
Cable Length 3m
Computer Connector A Centronics Plug 50 Way
Computer Connector B IEEE 1284 C36M Centronics Plug 50 Way

Alternative Descriptions

LEAD, 50W CENT PLG-PLG | element14


1514 Semiconductors - Tools by Adafruit Industries

USB 3-Way Charging Cable - iPhone 5/iPhone/iPad and MicroUSB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1514 Test & Laboratory Equipment by B&K Precision

Power Supply/Battery Eliminator 3.3/4.5/6/7.5/9/12V, 3A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1514?

Additional datasheets, footprints and schematics for 1514 are listed on our Part Details page. You can also find images and similar parts to 1514 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1514 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1514 fall under?

The 1514 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 1514 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1514 you can contact the distributor directly for product support, shipping queries etc.

Is the 1514 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1514 have stock available?

Authorised distributors including Relay Specialties, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1514.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1514 often in real-time on the comparison pages.

What if I can't find stock of 1514?

You can fill out our help required form which you can use to request a quote for 1514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay