Status: | Unknown |
---|---|
Series: | MicroClasp OTS 15136 Series |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
2,104
in stock
|
Buy Now | |
Chip One Stop
from US$4.78
|
2,104
in stock
|
Buy Now | |
Farnell
from US$6.92
|
1,060
in stock
|
Buy Now | |
Heilind Electronics
from US$5.44
|
73
in stock
|
Buy Now | |
Distrelec
from US$6.21
|
55
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.44
|
24
in stock
|
Buy Now | |
Avnet America
from US$5.17
|
-
|
Buy Now | |
RS Americas
from US$6.52
|
-
|
Buy Now | |
element14
from US$6.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | MicroClasp 8 Position Receptacle |
---|---|
Connector Type B | MicroClasp 8 Position Receptacle |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | MicroClasp OTS 15136 Series |
Jacket Colour | Black |
SVHC | No SVHC (15-Jan-2019) |
Microclasp 8Ckt Cbl Assy Sr 300Mm White |Molex 15136-0803 | Newark Electronics |
CABLE ASSY, 8POS, RCPT-RCPT, 300MM | Farnell |
MICROCLASP 8 CIRCUIT 300MM CABLE ASSEMBLY | Heilind Electronics |
Molex Rectangular Cable Assemblies MicroClasp | Distrelec |
MicroClasp cable assembly,1 row,8P,300mm | RS |
MLX151360803 | Avnet America |
MicroClasp 8 Circuit 300MM | RS Americas |
Where can I find additional details, specifications and documents for a 15136-0803?
Additional datasheets, footprints and schematics for 15136-0803 are listed on our Part Details page. You can also find images and similar parts to 15136-0803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15136-0803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15136-0803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15136-0803 fall under?
The 15136-0803 is listed under Cable Leads & Connectors > Leads > Wire-To-Board Cable Assembiles.
Can I view similar or alternative parts?
You can view similar parts to 15136-0803 when available in the Wire-To-Board Cable Assembiles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15136-0803 you can contact the distributor directly for product support, shipping queries etc.
Is the 15136-0803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15136-0803 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Heilind Electronics and Distrelec have stock available or on a lead time for 15136-0803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15136-0803 often in real-time on the comparison pages.
What if I can't find stock of 15136-0803?
You can fill out our help required form which you can use to request a quote for 15136-0803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.