Status: | Unknown |
---|---|
Series: | MicroClasp OTS 15136 Series |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.51
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$4.64
|
292
in stock
|
Buy Now | |
Distrelec
from US$5.60
|
292
in stock
|
Buy Now | |
Newark Electronics
from US$6.29
|
82
in stock
|
Buy Now | |
element14
from US$5.51
|
82
in stock
|
Buy Now | |
Heilind Electronics
from US$4.89
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.89
|
25
in stock
|
Buy Now | |
Avnet America
from US$4.66
|
-
|
Buy Now | |
RS Americas
from US$5.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | MicroClasp 6 Position Receptacle |
---|---|
Connector Type B | MicroClasp 6 Position Receptacle |
Cable Length - Metric | 450mm |
Cable Length - Imperial | 17.7" |
Product Range | MicroClasp OTS 15136 Series |
Jacket Colour | Black |
SVHC | No SVHC (15-Jan-2019) |
Molex Rectangular Cable Assemblies MicroClasp | Distrelec |
CABLE ASSY, 6POS, RCPT-RCPT, 450MM | Farnell |
Cable Assy, 6Pos, Rcpt-Rcpt, 450Mm | Newark Electronics |
MICROCLASP 6 CIRCUIT 450MM CABLE ASSEMBLY | Heilind Electronics |
MLX151360605 | Avnet America |
MicroClasp 6 Circuit 450MM | RS Americas |
Where can I find additional details, specifications and documents for a 15136-0605?
Additional datasheets, footprints and schematics for 15136-0605 are listed on our Part Details page. You can also find images and similar parts to 15136-0605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15136-0605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15136-0605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15136-0605 fall under?
The 15136-0605 is listed under Cable Leads & Connectors > Leads > Wire-To-Board Cable Assembiles.
Can I view similar or alternative parts?
You can view similar parts to 15136-0605 when available in the Wire-To-Board Cable Assembiles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15136-0605 you can contact the distributor directly for product support, shipping queries etc.
Is the 15136-0605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15136-0605 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 15136-0605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15136-0605 often in real-time on the comparison pages.
What if I can't find stock of 15136-0605?
You can fill out our help required form which you can use to request a quote for 15136-0605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.