Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
361
in stock
|
Buy Now | |
element14
from US$1.22
|
361
in stock
|
Buy Now | |
Farnell
from US$1.21
|
361
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
Sager
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .035oz, 1g |
---|---|
Antenna Type | Stamped |
Antenna Style | Embedded |
Band Type | Dual Band |
Product Diameter | 16mm, .63in |
Product Height | .238in, 6.05mm |
VSWR (Max) | <2.5:1 |
Impedance | 50Ω |
Wireless Application | WLAN, Wi-Fi, Bluetooth, ZigBee |
Polarization | Linear |
Region | Global |
Wireless Standard | 802.11 b/g, Bluetooth & ZigBee |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Gain (Max) | 2dB |
Frequency Band | 2400 – 2483.5MHz |
Application by Region | WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz |
Antennas, Single Band, 2.4Ghz Rohs Compliant: Yes |Te Connectivity 1513504-1 | Newark Electronics |
ANTENNAS, SINGLE BAND, 2.4GHZ | element14 |
TE Connectivity, Antenna, 1513504-1 | RS |
2400 to 2483.5 MHz 2 dBi 10 W 50 Ohms Single Band Antenna | Future Electronics |
Antenna Bluetooth 802.11b/g 2dB Gain 2483.5MHz | Avnet America |
Antenna, Embedded, Dual Band Bluetooth 802.11 b&g, 2400-2500 MHz, PCB Mount | TE Connectivity 1513504-1 | RS Americas |
Antennas 2400-2483.5 MHz SB Zigbee, 915 ISM, PCB | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 2.4GHz |
---|---|
Antenna Case Size | 16mm x 6.05mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1513504-1?
Additional datasheets, footprints and schematics for 1513504-1 are listed on our Part Details page. You can also find images and similar parts to 1513504-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513504-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513504-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513504-1 fall under?
The 1513504-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513504-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513504-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513504-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513504-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1513504-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513504-1 often in real-time on the comparison pages.
What if I can't find stock of 1513504-1?
You can fill out our help required form which you can use to request a quote for 1513504-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.