Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$3.64
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
500
in stock
|
Buy Now | |
Distrelec
from US$5.04
|
500
in stock
|
Buy Now | |
Farnell
from US$4.50
|
400
in stock
|
Buy Now | |
Future Electronics
from US$2.44
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Boersig
from US$3.74
|
-
|
Buy Now |
Product Weight | 5.12g, .201oz |
---|---|
Band Type | Dual Band |
Antenna Style | External |
Antenna Type | Stamped |
Cable Length | 250mm, 9.843in |
Product Length | 29mm, 1.14in |
Product Width | 19mm, .75in |
Product Height | .394in, 10mm |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | Bluetooth, Wi-Fi, WLAN, ZigBee |
Region | Global |
Polarization | Linear |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 5150 – 5875MHz, 2400 – 2483.5MHz |
Gain (Max) | 3dB |
Application by Region | Bluetooth - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz |
Antennas UAM Assembly 250mm cable | Rapid Electronics |
TE Connectivity Antennas UAM Assembly 250mm cable | Distrelec |
ANTENNAS - RF | Farnell |
250 mm Cable Antennas Universal Antenna Module (UAM) Assembly | Future Electronics |
Antenna Bluetooth/Wi-Fi/WLAN 2483.5MHz/5875MHz 3dB 250mm Box | Avnet America |
Where can I find additional details, specifications and documents for a 1513472-8?
Additional datasheets, footprints and schematics for 1513472-8 are listed on our Part Details page. You can also find images and similar parts to 1513472-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513472-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513472-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513472-8 fall under?
The 1513472-8 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513472-8 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513472-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513472-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513472-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 1513472-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513472-8 often in real-time on the comparison pages.
What if I can't find stock of 1513472-8?
You can fill out our help required form which you can use to request a quote for 1513472-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.