Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .018oz, .0176oz, .5g |
---|---|
Antenna Style | Embedded |
Antenna Type | PCB |
Band Type | Single Band |
Product Length | .5in, 12.7mm |
Product Height | .78mm, .031in |
Product Width | .5in, 12.7mm |
Impedance | 50Ω |
VSWR (Max) | <2:1 |
Wireless Application | Wi-Fi, Bluetooth, WLAN, ZigBee |
Polarization | Linear |
Region | Global |
Wireless Standard | 802.11 b/g, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Gain (Max) | 2dB |
Frequency Band | 2400 – 2483.5MHz |
Application by Region | WLAN - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz |
Antenna Single Band 2dB Gain 2483.5MHz | Avnet America |
PCB ANTENNA SINGLE BAND Antenna Type: Chip Band Type: Single Band Primary Application: Wi-Fi Bluetooth Wireless Application: Wi-Fi Bluetooth Zigbee Mounting Location: Internal/Embedded Chip Single Band Wi-Fi | Antenna | Part Number: 1513353-1 | Internal Number: 1513353-1 | TE Connectivity | TE Store |
Pcb Antenna Single Band |Te Connectivity 1513353-1 | Newark Electronics |
PCB ANTENNA SINGLE BAND, Antennas | TE Connectivity 1513353-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | PCB |
---|---|
Frequency Min | 2400MHz |
Frequency Max | 2483.5MHz |
Gain | 2dB |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
Antenna Applications | Bluetooth Wi-Fi WLAN Zigbee |
Where can I find additional details, specifications and documents for a 1513353-1?
Additional datasheets, footprints and schematics for 1513353-1 are listed on our Part Details page. You can also find images and similar parts to 1513353-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513353-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513353-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513353-1 fall under?
The 1513353-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513353-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513353-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513353-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513353-1 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 1513353-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513353-1 often in real-time on the comparison pages.
What if I can't find stock of 1513353-1?
You can fill out our help required form which you can use to request a quote for 1513353-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.