Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Product Weight | .5g, .018oz, .0176oz |
---|---|
Band Type | Single Band |
Antenna Type | PCB |
Antenna Style | Embedded |
Product Width | .148in, 3.76mm |
Product Height | 1.57mm, .062in |
Product Length | 18.03mm, .71in |
VSWR (Max) | <2:1 |
Impedance | 50Ω |
Wireless Application | WLAN, ZigBee, Bluetooth, Wi-Fi |
Polarization | Linear, Vertical Linear |
Region | Global |
Wireless Standard | 802.11 b/g, Bluetooth & ZigBee |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Gain (Max) | 2dB |
Frequency Band | 2400 – 2483.5MHz |
Application by Region | Wi-Fi - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz |
Pcb Antenna Single Band Taped And Reeled |Amp Te Connectivity 1513349-1 | Newark Electronics |
TE Connectivity Antennas 2.4MHz SB 802.11 WIMAX U.FL | Distrelec |
Antenna Bluetooth 802.11b/g 0dB Gain 2483.5MHz | Avnet America |
Where can I find additional details, specifications and documents for a 1513349-1?
Additional datasheets, footprints and schematics for 1513349-1 are listed on our Part Details page. You can also find images and similar parts to 1513349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513349-1 fall under?
The 1513349-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513349-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513349-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1513349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513349-1 often in real-time on the comparison pages.
What if I can't find stock of 1513349-1?
You can fill out our help required form which you can use to request a quote for 1513349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.