Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.43
|
1,534
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
1,534
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
1,534
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
1,534
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
Farnell
from US$3.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .0705oz, 2g |
---|---|
Antenna Type | PCB |
Antenna Style | Embedded |
Band Type | Dual Band |
Product Length | 1.5in, 38.1mm |
Product Height | .064in, 1.63mm |
Product Width | 15.24mm, .6in |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | LTE, ZigBee, GSM, CDMA 850, CDMA 1900, ISM |
Polarization | Linear |
Region | EU, US |
Wireless Standard | US Dual Band |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 1850 – 1990MHz, 868 – 870MHz, 824 – 894MHz |
Application by Region | GSM - Americas - 824 – 894 MHz, LTE - Americas - 824 – 894 MHz, ZigBee - EU - 868 – 870 MHz, CDMA - Americas - 1850 – 1990 MHz, GSM - Americas - 1850 – 1990 MHz, CDMA - Americas - 824 – 894 MHz, ISM - EU - 868 – 870 MHz |
Antennas 2.4Mhz Sb 802.11 Zigbee,pcb, Vertical |Amp Te Connectivity 1513247-1 | Newark Electronics |
Antennas 2.4MHz SB 802.11 Zigbee PCB Vertical | Rapid Electronics |
TE Connectivity PCB US DUAL BAND ANTENNA Antennas 2.4MHz | Distrelec |
38.1 x 15.24 x 1.57 mm 824-894 MHz/1850-1990 MHz 3 dB Dual Band Antenna | Future Electronics |
Antenna Dual Band 3dB Gain 894MHz/1990MHz 3-Pin | Avnet America |
Where can I find additional details, specifications and documents for a 1513247-1?
Additional datasheets, footprints and schematics for 1513247-1 are listed on our Part Details page. You can also find images and similar parts to 1513247-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513247-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513247-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513247-1 fall under?
The 1513247-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513247-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513247-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513247-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513247-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1513247-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513247-1 often in real-time on the comparison pages.
What if I can't find stock of 1513247-1?
You can fill out our help required form which you can use to request a quote for 1513247-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.