Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
1,500
in stock
|
Buy Now | |
TE Store
from US$0.50
|
14,919
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Multiple |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Piggyback |
Crimp Type | F-Crimp |
Terminal Type | Tab & Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 16mm, .63in |
Accepts Wire Insulation Diameter Range | .12 – .169in, 3.1 – 4.3mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON,FLAG,REC.,18-14 AWG,TPBR Quick Disconnect Terminal Type: Tab & Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab & Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 151321-4 | Internal Number: 151321-4 | TE Connectivity | TE Store |
Terminals Faston Flag Piggy Reel Of 1500 Rohs Compliant: Yes |Amp Te Connectivity 151321-4 | Newark Electronics |
Terminals FASTON FLAG PIGGY Reel of 1500 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec |
FASTON 18-14 AWG Uninsulated Receptacle/Tab Terminal | Future Electronics |
Quick Disconnect Terminal 14-18AWG F/M Tin Strip | Avnet America |
250 FASTON,FLAG,REC.,18-14 AWG,TPBR | Boersig |
FASTON 250 PIGGYBACK 18-14 TIN | Power and Signal Group |
Where can I find additional details, specifications and documents for a 151321-4?
Additional datasheets, footprints and schematics for 151321-4 are listed on our Part Details page. You can also find images and similar parts to 151321-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151321-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151321-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151321-4 fall under?
The 151321-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 151321-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151321-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 151321-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151321-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 151321-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151321-4 often in real-time on the comparison pages.
What if I can't find stock of 151321-4?
You can fill out our help required form which you can use to request a quote for 151321-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.